177297详情
Eaton 177297重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
2
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Material housing
Plastic
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Connector M12
177297拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。