197344详情
Eaton 197344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Device construction
Complete device in housing
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
690 - 690
Rated operation power at AC-3, 400 V
7.5
Rated permanent current Iu
25
Type of control element
Short thumb-grip
Type of electrical connection of main circuit
Screw connection
197344拓展信息








哦! 它是空的。