199950详情
Eaton 199950重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Type of control element
Door coupling rotary drive
Rated permanent current Iu
40
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
15
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
1
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
199950拓展信息








哦! 它是空的。