216565详情
Eaton 216565重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screw terminals
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Voltage type for actuating
AC
Type of fastening
Front fastening
With light source
有
类型
M22-LED230-G
0个相似型号
216565拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。