216773详情
Eaton 216773重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22mm
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Energy efficiency rating
n.rel.
Factory colour
Green
Colour lens
Green
Material front ring
Other
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
Type of lens
Flat
With front ring
有
类型
M22-L-G
216773拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。