216823详情
Eaton 216823重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
外部接触
Bulb type
LED (monochrome)
Lighting type
Spot lighting
Content
1pc(s)
Print motif
Arrow symbol
Factory colour
Black,White
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Titanium
With front ring
有
Type of control element
Toggle
类型
M22-WRLK-W
功能
latch
216823拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。