216849-1详情
Eaton 216849-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Black,Yellow
Print motif
Arrow symbol
Content
1pc(s)
Lighting type
Spot lighting
Bulb type
LED (monochrome)
Connections
外部接触
类型
M22-WRLK3-Y M22
功能
latch
0个相似型号
216849-1拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。