216942-WH详情
Eaton 216942-WH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dim
(Ø x H) 29.7 mm x 10 mm
Connections
External contact,External LED
Bulb type
LED (monochrome)
(Ø)
29.7mm
Lighting type
区域照明
Content
1pc(s)
Print motif
I
Factory colour
White
类型
M22-DL-W-X
功能
momentary
高度
10mm
216942-WH拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。