218310详情
Eaton 218310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BPEHD3080
Manufacturer
Cutler Hammer, Div of Eaton Corp
Colour lens
White
Labelled
无
Built-in diameter
22.5
Construction type
Flat
Shape of lens
Round
颜色
White
宽度
24
高度
3
直径
22.2
218310拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。