225341详情
Eaton 225341重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Short thumb-grip
Rated permanent current Iu
10
Rated operation power at AC-3, 400 V
2.2
Rated operation current Ie at AC-3, 400 V
0
Material housing
Plastic
Degree of protection (IP), front side
IP30
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
Model
Reverser
225341拓展信息








哦! 它是空的。