248877详情
Eaton 248877重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
0个相似型号
248877拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。