266128详情
Eaton 266128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch/button features
adjustable
Operation type
Tappet
Content
1pc(s)
Compatible with (details)
Position switch LS
Type of control element
Adjustable roller lever
类型
LS-XRLA30
0个相似型号
266128拓展信息
FF2031T0606S
Eaton
207329 P1-32/I2-SI
Eaton
207361 P3-63/I4-SI
Eaton
207363 P3-63/I4-SI/HI11
Eaton
207161 T0-4-15682/I1/SVB
Eaton
207180 T3-2-8221/I2
Eaton
055226 I-AT4
Eaton
269470 EMT6-K
Eaton








哦! 它是空的。