266146详情
Eaton 266146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP66/IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Rotary lever
Explosion safety category for dust
None
266146拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。