300295详情
Eaton 300295重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power supply (LOV)
battery-powered
Energy efficiency rating
n.rel.
Factory colour
White
Number of digital inputs
0
Degree of protection (IP)
IP20
Model
Other
系列
Eaton xComfort
0个相似型号
300295拓展信息
14101R6517
EATON ELECTRIC
11100AQD07
EATON ELECTRIC
E65-SMTD15-HDD
EATON ELECTRIC
12100R6517
EATON ELECTRIC
13104RS5020
EATON ELECTRIC
13100R6517
EATON ELECTRIC
E65-SMTD15-HL
EATON ELECTRIC
13103RQD07
EATON ELECTRIC
13108A6517
EATON ELECTRIC
13103R6517
EATON ELECTRIC








哦! 它是空的。