6-Y-1-RMF-PM-115A详情
Eaton 6-Y-1-RMF-PM-115A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Connections
电线引线
Manufacturer
Durant-Eaton
Manufacturer Part Number
6-Y-1-RMF-PM-115A
Mounting
面板安装
Number of Digits
6
颜色
White Text on Black Background
电源电压
115 VAC
重置
Knob
0个相似型号
6-Y-1-RMF-PM-115A拓展信息
53302405
Eaton
E5-648-C2421
Eaton
E42DI2448230R
Eaton
6-T-3H-508RPM-406
Eaton
7-T-65-4848PM-406
Eaton
53300465
Eaton
7-Y-1-3-RMF-PM24VDC
Eaton
53301405
Eaton
53301400
Eaton
53300401
Eaton








哦! 它是空的。