E4148794详情
Eaton E4148794重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E4148794
Number of Digits
6
Approvals
CE, cUL, UL
Manufacturer
Durant-Eaton
Display
LCD - 2 Lines
Mounting
DIN - 1/16
终端
螺丝端子
电源电压
94-240 VAC, 12-24 VDC
输出类型
(2) Relay
输入类型
Sinking (NPN)/Sourcing (PNP)/Contact Closure
重置
Auto, Electric, Front Panel
背光
有
通信协议
None
知识产权评级
IP65
E4148794拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。