7092307FUL-0343详情
Eaton 7092307FUL-0343重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate
Minimum Temperature
-30°C
Current Type
AC, DC
Mounting Styles
壁挂式
Maximum Temperature
+70°C
系列
Eaton Fulleon
电源电压
10 → 60 V ac/dc
知识产权评级
IP69
0个相似型号
7092307FUL-0343拓展信息
7092341FUL-0377
Eaton
7092373FUL-0581
Eaton
7092342FUL-0378
Eaton
SL-100-L-RYG/24
Eaton
SL7-L24-G
Eaton
SL7-L24-B
Eaton
FL/RL/R/D/SEP/S
Eaton
7021122FUL-0038X
Eaton
FL/RL/R/D 24V SWITCH
Eaton








哦! 它是空的。