7199K101详情
Eaton 7199K101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
ON MOM ON
Mounting Styles
Panel
Pole Throw Configuration
DPDT
Actuator Style
圆形柱塞
DC Voltage Rating (Max)
250
AC Voltage Rating (Max)
125
RoHS
Non-Compliant
Manufacturer Part Number
7199K101
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.17
Manufacturer Series
7199K101
ECCN 代码
EAR99
类型
瞬时触点
Reach合规守则
unknown
开关类型
按钮开关
照明类型
不需要
端子类型
Screw
最大额定电流
6(A)
7199K101拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton









哦! 它是空的。