M22-SWD-K11LED-W详情
Eaton M22-SWD-K11LED-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
操作温度
-65 to 105 °C
性别
Header
螺距
2.5400 mm
房屋颜色
Black
产品长度
19.91 mm
M22-SWD-K11LED-W拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。