AS/S/024/R/110详情
Eaton AS/S/024/R/110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
ABS
Minimum Temperature
-25°C
Current Type
DC
Special Features
EN54
Mounting Styles
表面贴装
Maximum Temperature
+70°C
系列
Eaton Fulleon
电源电压
18 → 28 V dc
知识产权评级
IP66
0个相似型号
AS/S/024/R/110拓展信息
AP/W/S/VC/24AC
Eaton
1739
Eaton
ROLPX/R/S
Eaton
DB3BDGD048N2BPNR
Eaton
SQG3/W
Eaton
78639528 M22-AMC M22-XAM
Eaton
AS/S/115-230/R/120
Eaton
AS/M/230/R/110
Eaton
AS/S/115-230/R/110
Eaton
229015 M22-AMC
Eaton








哦! 它是空的。