SY/IP/HO/R详情
Eaton SY/IP/HO/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
ABS
Minimum Temperature
-10°C
Current Type
DC
Special Features
EN54-23
Mounting Styles
表面贴装
Maximum Temperature
+55°C
系列
Eaton Fulleon
电源电压
9 → 28 V dc
知识产权评级
IP66
0个相似型号
SY/IP/HO/R拓展信息
FB/012/G
Eaton
1739
Eaton
ROLP/R/D/3
Eaton
AC/W/SWITCH
Eaton
AP/W/S/VC/24AC
Eaton
AS/S/115-230/R/120
Eaton
AS/M/230/R/110
Eaton
AS/S/115-230/R/110
Eaton
DB3BDGD048N2BPNR
Eaton
229015 M22-AMC
Eaton








哦! 它是空的。