TRW-27详情
Eaton TRW-27重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Timing Range
0
Manufacturer
Durant-Eaton
Manufacturer Part Number
TRW27
终端
螺丝端子
线圈电压
24-240 VAC, 24-240 VDC
操作方式
Asymmetrical Flasher, On Delay, Pulse Sequence Monitoring, Single Shot
触点
DPDT
0个相似型号
TRW-27拓展信息
031884 ETR4-51-A
Eaton
031888 ETR4-70-A
Eaton
FS152
Eaton
ETR4-69-A
Eaton
ETR4-11-A
Eaton
262689
Eaton
167388
Eaton
262684
Eaton
167392
Eaton
262688
Eaton








哦! 它是空的。