Eaton - Bussmann Electrical Division HVE-2
- 收藏
- 对比
HVE-2
546-HVE-2
电气专用保险丝
--
大陆
立即发货

Specialty Fuses HIGH VOLTAGE FUSE
1最小包装量--
HVE-2详情
Eaton - Bussmann Electrical Division HVE-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
底架
Holder
安装类型
Holder
质量
453.59237mg
包装
Bulk
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Clip
类型
Electrical
额定电流
2A
保险丝类型
Cartridge
RoHS状态
符合RoHS标准
HVE-2拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division









哦! 它是空的。