2016A20755详情
Emerson 2016A20755重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
Maximum Cable Diameter (mm)
8.64 mm
Minimum Cable Diameter (mm)
3.3 mm
Angle
Straight
Manufacturer Part Number
2016A20755
Approvals
CSA
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
RoHS
无
系列
*
组成
Metallic
知识产权评级
IP66, IP67, IP68
2016A20755拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。