20A2F050N5K详情
Emerson 20A2F050N5K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
13.97 mm
Minimum Cable Diameter (mm)
6.6 mm
Angle
Straight
Manufacturer Part Number
20A2F050N5K
Approvals
CSA
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66
20A2F050N5K拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。