25A2F1REL532详情
Emerson 25A2F1REL532重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
20.07 mm
Minimum Cable Diameter (mm)
11.18 mm
Angle
Straight
Manufacturer Part Number
25A2F1REL532
Approvals
CSA
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66
25A2F1REL532拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。