50SC2KX2005详情
Emerson 50SC2KX2005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Grip Type
Bushing Grip
Manufacturer
Appleton
Cable Style
Round
Approvals
ATEX, CSA, UL
Manufacturer Part Number
50SC2KX2005
Angle
Straight
Minimum Cable Diameter (mm)
35.31 mm
Maximum Cable Diameter (mm)
46.74 mm
组成
Metallic
知识产权评级
IP66, IP67, IP68
50SC2KX2005拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。