50SC2KX5详情
Emerson 50SC2KX5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
46.74 mm
Minimum Cable Diameter (mm)
35.31 mm
Angle
Straight
Manufacturer Part Number
50SC2KX5
Grip Type
Bushing Grip
Manufacturer
Appleton
Cable Style
Round
Approvals
ATEX, CSA, UL
组成
Metallic
知识产权评级
IP66, IP67, IP68
50SC2KX5拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。