63T35详情
Emerson 63T35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
Straight
Approvals
ATEX, CSA, UL
Cable Style
Round
Grip Type
Bushing Grip
Manufacturer
Appleton
Manufacturer Part Number
63T35
Maximum Cable Diameter (mm)
65.79 mm
Minimum Cable Diameter (mm)
54.61 mm
RoHS
无
组成
Metallic
知识产权评级
IP66, IP68
63T35拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。