TC100079详情
Emerson TC100079重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
Straight
Approvals
ATEX, CSA, UL
Cable Style
Round
Grip Type
Bushing Grip
Manufacturer
Appleton
Manufacturer Part Number
TC100079
Maximum Cable Diameter (mm)
20.07 mm
Minimum Cable Diameter (mm)
15.49 mm
组成
Metallic
知识产权评级
IP66, IP67, IP68
TC100079拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。