TMC2400376A详情
Emerson TMC2400376A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Grip Type
Bushing Grip
Manufacturer
Appleton
Cable Style
Round
Approvals
CSA, UL
Manufacturer Part Number
TMC2400376A
Angle
Straight
Minimum Cable Diameter (mm)
80.26 mm
Maximum Cable Diameter (mm)
95.5 mm
组成
Metallic
知识产权评级
IP66
TMC2400376A拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。