Epson Electronics America Inc-Semiconductor Div S1D13700F01A100
- 收藏
- 对比
S1D13700F01A100
793-S1D13700F01A100
线性 - 视频处理
64-TQFP
大陆
立即发货

IC VIDEO GRAPHIC CNTL 64TQFP
--最小包装量--
S1D13700F01A100详情
Epson Electronics America Inc-Semiconductor Div S1D13700F01A100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
安装类型
表面贴装
包装/外壳
64-TQFP
包装
Tray
已出版
2000
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
2A (4 Weeks)
类型
图形控制器
应用
液晶显示屏
RoHS状态
符合RoHS标准
S1D13700F01A100拓展信息
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div









哦! 它是空的。