Epson Electronics America Inc-Semiconductor Div S1D13705F00A20B
- 收藏
- 对比
S1D13705F00A20B
793-S1D13705F00A20B
线性 - 视频处理
80-LQFP
大陆
立即发货

Display Drivers & Controllers 80K Byte Embed Mem
1最小包装量--
S1D13705F00A20B详情
Epson Electronics America Inc-Semiconductor Div S1D13705F00A20B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
安装类型
表面贴装
包装/外壳
80-LQFP
供应商器件包装
80-QFP (12x12)
包装
Tape & Reel (TR)
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
图形控制器
应用
液晶显示屏
显示类型
LCD
RoHS状态
符合RoHS标准
S1D13705F00A20B拓展信息
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div
Epson Electronics America Inc-Semiconductor Div







哦! 它是空的。