21PTC010662详情
Essentra 21PTC010662重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Mounting Hole Size
3.9 mm
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
561-C010662
类型
晶体管盖
颜色
Natural
产品
Accessories
特征
TO-66
长度
34.9 mm
宽度
20.2 mm
21PTC010662拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra
Essentra
Essentra








哦! 它是空的。