BNC06B详情
Essentra BNC06B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
RoHS
Details
Mounting Hole Size
9.8 mm
Factory Pack QuantityFactory Pack Quantity
5000
系列
BNC
类型
螺栓保护帽
颜色
White
螺纹尺寸
M6
产品
Caps
BNC06B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra
Essentra
Essentra








哦! 它是空的。