Essentra Access Solutions 25992032
- 收藏
- 对比
25992032
806-25992032
铰链
--
大陆
立即发货

DETENTED LEAF HINGE 52X57 POLYME
1最小包装量--
25992032详情
Essentra Access Solutions 25992032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
系列
Mesan
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
叶片铰链
镀层
黑色涂层
旋转角度
150°
RoHS状态
符合RoHS标准
25992032拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。