Essentra Access Solutions 695631
- 收藏
- 对比
695631详情
Essentra Access Solutions 695631重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
系列
Mesan
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
隐藏式铰链
镀层
Zinc
旋转角度
120°
RoHS状态
符合RoHS标准
695631拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions









哦! 它是空的。