Essentra Access Solutions 699111002
- 收藏
- 对比
699111002
806-699111002
铰链
--
大陆
立即发货

LIFT OFF HINGE LH 32.5X64 ZAMAK
1最小包装量--
699111002详情
Essentra Access Solutions 699111002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Zamak
系列
Mesan
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
提升铰链
镀层
Chrome
旋转角度
180°
RoHS状态
符合RoHS标准
699111002拓展信息
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions
Essentra Access Solutions








哦! 它是空的。