5000416LAMP详情
E-Switch 5000416LAMP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Designed for
按钮开关
Factory Pack QuantityFactory Pack Quantity
1
Voltage, Rating
6 V
Package Type
BULK
Alternate PN
F050416
系列
D16, P16, L16
类型
LED
照明
Illuminated
照明颜色
Green
产品
Hardware
5000416LAMP拓展信息
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch








哦! 它是空的。