PV8PV9ORING详情
E-Switch PV8PV9ORING重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
BULK
Alternate PN
52-PV8PV9ORING
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
E-Switch
Brand
E-Switch
Mounting Styles
-
For Use With
按钮开关
Designed for
PV8, PV9 Series
类型
O-Ring
子类别
开关配件
终端样式
-
产品类别
开关硬件
产品
Hardware
产品类别
E-Switch
知识产权评级
-
PV8PV9ORING拓展信息
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch
E-Switch








哦! 它是空的。