DS-600-US详情
Extech DS-600-US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Maximum Operating Temperature
+ 40 C
Supply Voltage-Max
12 V
Unit Weight
5.114724 oz
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Supply Voltage-Min
12 V
Interface Type
Ethernet, USB 2.0, USB 3.0
Manufacturer
Silex Technology
Brand
Silex Technology
Processor Type
-
包装
Bulk
子类别
Ethernet & Communication Modules
频率
-
端口的数量
3 Port
数据率
10 Mb/s, 100 Mb/s, 1000 Mb/s
产品类别
Servers
产品
串行设备服务器
产品类别
Servers
DS-600-US拓展信息








哦! 它是空的。