SD-330AC-US详情
Extech SD-330AC-US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Protocol - WiFi - 802.11
WiFi
Maximum Operating Temperature
+ 50 C
Supply Voltage-Max
5 V
Unit Weight
10.758558 oz
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
10
Supply Voltage-Min
5 V
Interface Type
Ethernet, RS-232C, WiFi
Manufacturer
Silex Technology
Brand
Silex Technology
Processor Type
-
包装
Bulk
子类别
Ethernet & Communication Modules
频率
-
端口的数量
2 Port
数据率
10 Mb/s, 100 Mb/s
产品类别
Servers
产品
无线设备服务器
产品类别
Servers
SD-330AC-US拓展信息








哦! 它是空的。