8609324G824765E1LF详情
FCI 8609324G824765E1LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Manufacturer Part Number
8609324G824765E1LF
Mounting Styles
STRAIGHT
Number of Rows Loaded
3
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.3
Manufacturer Series
8609
ECCN 代码
EAR99
连接器类型
板欧连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
触头总数
24
端子间距
2.54 mm
Reach合规守则
compliant
触点性别
MALE
终端类型
SOLDER
8609324G824765E1LF拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。