86093967113765ANLF详情
FCI 86093967113765ANLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Ihs Manufacturer
FCI
Manufacturer
Amphenol FCi
Manufacturer Part Number
86093967113765ANLF
Manufacturer Series
8609
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
3
Package Description
LEAD FREE
Part Life Cycle Code
活跃
Risk Rank
5.59
连接器类型
板欧连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
96
端子间距
2.54 mm
Reach合规守则
compliant
触点性别
MALE
终端类型
SOLDER
86093967113765ANLF拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。