8655MH2511LF详情
FCI 8655MH2511LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
12
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911112TN036
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Manufacturer part #
8655MH2511LF
Cable outlets
1
Connection angle
180°
Content
1pc(s)
Case material
压铸锌
Factory colour
Silver
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
特征
Enclosure,+ 4-40 knurl head screw,+ strain relief clip,+ long screws
产品类别
Circular MIL Spec Strain Reliefs & Adapters
8655MH2511LF拓展信息
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI








哦! 它是空的。