ADNGF-20-60-PPS-A详情
Festo ADNGF-20-60-PPS-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Nylon
Manufacturer Part Number
CL40MRSB2-G
Approvals
cUL, UL
Manufacturer
Advanced Devices (Marinco)
Manufacturer Series
ADNGF
额定电流
400 A
电压
600 VAC
螺柱尺寸
1/2 -13 x 2
连接类型
Receptacle
0个相似型号
ADNGF-20-60-PPS-A拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。