AEVC-10-5-A-P-A详情
Festo AEVC-10-5-A-P-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E-Z1016-7700K
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
Manufacturer Series
AEVC
额定电流
190 A
电压
600 VAC
连接类型
Plug
0个相似型号
AEVC-10-5-A-P-A拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。