JMDH-5/2-D-2-M12-C详情
Festo JMDH-5/2-D-2-M12-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
Straight
Manufacturer Part Number
1652RT
Approvals
cUL, UL
Manufacturer
Crouse-Hinds Commercial Produc
Mounting Styles
通孔
Actuation Type
Electrical
Manufacturer Series
JMDH
组成
Metallic
功能
5/2 Bistable
连接类型
Compression
JMDH-5/2-D-2-M12-C拓展信息
Festo
Festo








哦! 它是空的。