MHA1-PR2-3-M3详情
Festo MHA1-PR2-3-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-BCR-06A6-2+B055+F267+L512
Manufacturer
ABB
Manufacturer Series
MH
类型
Manifold Assembly
螺纹尺寸
3 mm, 7mm
0个相似型号
MHA1-PR2-3-M3拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。