MS6-LFR-3/8-D7-ERM-AS详情
Festo MS6-LFR-3/8-D7-ERM-AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
ABB
Approvals
CSA, UL
Manufacturer Part Number
XT5SU460BRFF000XXX
Maximum Operating Pressure
10 bar
Manufacturer Series
MS6-LFR
额定电流
600 A
0个相似型号
MS6-LFR-3/8-D7-ERM-AS拓展信息
ADN-20-20-I-PPS-A
Festo
ADN-100-50-A-PPS-A
Festo
AEVC-20-10-I-P-A
Festo
ADVC-20-15-I-P-A
Festo
ADN-100-30-A-PPS-A
Festo
ADN-20-20-A-PPS-A
Festo
AEVC-10-10-A-P-A
Festo
ADN-25-40-I-P-A
Festo
ADN-80-40-I-PPS-A
Festo
ADN-100-20-I-P-A
Festo








哦! 它是空的。